IC MCU 32BIT 1MB FLASH 144LFQFP
IC MCU 32BIT 1MB FLASH 144LFQFP
V850E2M V850E2/Dx4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3524GJA-GAE-X2-G | UPD70F3524GJA-GAE-X2-G | UPD70F3524GJA-GAE-X2-G |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 80 MHz | 80 MHz | |
| RAM | 96 KB | 96 KB |