V850E2M V850E2/Dx4 Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT LFQFP
IC MCU 32BIT LFQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3523GJA-GAE-H | UPD70F3523GJA-GAE-H | UPD70F3523GJA-GAE-H |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 40 MHz | 40 MHz | |
| RAM | 48 KB | 48 KB |