Manufacturer: Renesas Electronics America
Win Source Part Number: 902177-UPD70F3522GJA
Series: V850E2/Dx4
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: V850E2M series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Core Processor: V850E2M
Speed: 80MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SCI, SPI, SSI, UART/USART, USB
Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O: 105
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
Data Converters: A/D 32x10/12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC MCU 32BIT 256KB FLSH 144LFQFP Product overview: UPD70F3522GJA9-GAE-G
IC MCU 32BIT 256KB FLSH 144LFQFP
V850E2M V850E2/Dx4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 902177-UPD70F3522GJA9-GAE-G | 685-UPD70F3522GJA9-GAE-G | UPD70F3522GJA9-GAE-G | UPD70F3522GJA9-GAE-G |
| Product Name | Embedded - Embedded - Microcontrollers - UPD70F3522GJA9-GAE-G | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 80 MHz | 80 MHz | ||
| RAM | 256 KB | 24 KB | ||
| ROM | 32 KB | |||
| ROM Type | Flash; FLASH |