IC MCU 32BIT 256KB FLASH 144LQFP
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102950-UPD70F3522GJ
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
IC MCU 32BIT 256KB FLASH 144LQFP Product overview: UPD70F3522GJA-GAE-G from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3522GJA-GA
V850E2M V850E2/Dx4 Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
UPD70F3522GJA-GAE-G
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-UPD70F3522GJA-GAE-G-ND | 1102950-UPD70F3522GJA-GAE-G | 685-UPD70F3522GJA-GAE-G | UPD70F3522GJA-GAE-G | UPD70F3522GJA-GAE-G |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - UPD70F3522GJA-GAE-G | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x10/12b | ||||
| RAM | 24 KB | 24 KB | 24 KB | 24 KB | |
| ROM | 256 KB |