V850E2M V850E2/Px4 Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 144-HLFQFP (20x20)
IC MCU 32BIT 1MB FLASH 144HLFQFP
IC MCU 32BIT 1MB FLASH 144HLFQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3508GJA2-GBG-AX | UPD70F3508GJA2-GBG-AX | UPD70F3508GJA2-GBG-AX |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Clock Speed | 160 MHz | 160 MHz | |
| RAM | 80 KB | 80 KB |