IC MCU 32BIT 512KB FLSH 100LFQFP
V850E V850E/Rx3 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3472GCA1-UEU-G | UPD70F3472GCA1-UEU-G |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 80 MHz | |
| RAM | 32 KB |