PHOENIX-FS_DEVICE_DE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | UPD70F3441F1(A2)-JA1-A |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit |
| Life Cycle Stage | Active |
| Clock Speed | 128 MHz |
| RAM | 60 KB |