Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102945-UPD70F3385M2
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 1 MB
Interface: CAN, I2C, UART
RAM Size: 60 kB
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 48 MHz
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 152
Number of UART Channels: 8
Number of Timers/Counters: 12
IC MCU 32BIT 1MB FLASH 176LQFP
32BIT MCU V850ES/FK3 Product overview: UPD70F3385M2GMA-GAR-
32BIT MCU V850ES/FK3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1102945-UPD70F3385M2GMA-GAR-AX | 559-UPD70F3385M2GMA-GAR-AX-ND | 685-UPD70F3385M2GMA-GAR-AX | UPD70F3385M2GMA-GAR-AX |
| Product Name | Embedded - Embedded - Microcontrollers - UPD70F3385M2GMA-GAR-AX | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit |
| Number | 12 | |||
| RAM | 0.0600 KB | 60 KB | 60 KB | 60 KB |
| Supply Voltage | 5 volts | 3.3 to 5.5 volts | 3.3 to 5.5 volts | 5.5 volts |
| Serial Interface | CAN; I²C; UART; CAN, I2C, UART | CAN; UART; USART |