Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD70F3382M2GJA-GAE UPD70F3382M2GJA-GAE

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 043461-UPD70F3382M2G JA-GAE Packaging: Tray Core Processor: V850ES Number of I/O: 128 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 32MHz Supply Voltage - Operating: 3.3 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 043461-UPD70F3382M2G JA-GAE Packaging: Tray Core Processor: V850ES Number of I/O: 128 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 32MHz Supply Voltage - Operating: 3.3 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD70F3382M2GJA-GAE - 043461-UPD70F3382M2GJA-GAE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD70F3382M2GJA-GAE
043461-UPD70F3382M2GJA-GAE
Embedded - Embedded - Microcontrollers - UPD70F3382M2GJA-GAE 043461-UPD70F3382M2GJA-GAE
Manufacturer: Renesas Electronics America Win Source Part Number: 043461-UPD70F3382M2G JA-GAE Packaging: Tray Core Processor: V850ES Number of I/O: 128 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 32MHz Supply Voltage - Operating: 3.3 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 043461-UPD70F3382M2GJA-GAE
Packaging: Tray
Core Processor: V850ES
Number of I/O: 128
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3.3 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 48K x 8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-UPD70F3382M2GJA-GAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-UPD70F3382M2GJA-GAE
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-UPD70F3382M2GJA-GAE
IC MCU 32BIT 1MB FLASH 144LQFP Product overview: UPD70F3382M2GJA-GAE from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3382M2GJA- GAE can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144LQFP Product overview: UPD70F3382M2GJA-GAE from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3382M2GJA-GAE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 043461-UPD70F3382M2GJA-GAE 685-UPD70F3382M2GJA-GAE
Product Name Embedded - Embedded - Microcontrollers - UPD70F3382M2GJA-GAE 32-bit 32BIT 1MB Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active
Clock Speed 32 MHz
RAM 1000 KB 48 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers