Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD70F3380M2GJA2-GAE-AX UPD70F3380M2GJA2-GAE-AX

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102944-UPD70F3380M2 GJA2-GAE-AX Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 512 kB Interface: I2C, UART RAM Size: 32 kB Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 48 MHz Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 128 Number of UART Channels: 6 Number of Timers/Counters: 9
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102944-UPD70F3380M2 GJA2-GAE-AX Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 512 kB Interface: I2C, UART RAM Size: 32 kB Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 48 MHz Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 128 Number of UART Channels: 6 Number of Timers/Counters: 9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD70F3380M2GJA2-GAE-AX - 1102944-UPD70F3380M2GJA2-GAE-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD70F3380M2GJA2-GAE-AX
1102944-UPD70F3380M2GJA2-GAE-AX
Embedded - Embedded - Microcontrollers - UPD70F3380M2GJA2-GAE-AX 1102944-UPD70F3380M2GJA2-GAE-AX
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102944-UPD70F3380M2 GJA2-GAE-AX Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 512 kB Interface: I2C, UART RAM Size: 32 kB Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 48 MHz Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 128 Number of UART Channels: 6 Number of Timers/Counters: 9

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102944-UPD70F3380M2GJA2-GAE-AX
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 512 kB
Interface: I2C, UART
RAM Size: 32 kB
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 48 MHz
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 128
Number of UART Channels: 6
Number of Timers/Counters: 9

Buy Now
32-bit 32BIT Embedded Microcontroller MCU - 685-UPD70F3380M2GJA2-GAE-AX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-UPD70F3380M2GJA2-GAE-AX
32-bit 32BIT Embedded Microcontroller MCU 685-UPD70F3380M2GJA2-GAE-AX
MICRO 32BIT MID-RANGE FLASH V850 Product overview: UPD70F3380M2GJA2-GAE -AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3380M2GJA2 -GAE-AX can be used for catalog matching and distributor lookup.

MICRO 32BIT MID-RANGE FLASH V850 Product overview: UPD70F3380M2GJA2-GAE-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3380M2GJA2-GAE-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD70F3380M2GJA2-GAE-AX - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD70F3380M2GJA2-GAE-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD70F3380M2GJA2-GAE-AX
MICRO 32BIT MID-RANGE FLASH V850

MICRO 32BIT MID-RANGE FLASH V850

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1102944-UPD70F3380M2GJA2-GAE-AX 685-UPD70F3380M2GJA2-GAE-AX UPD70F3380M2GJA2-GAE-AX
Product Name Embedded - Embedded - Microcontrollers - UPD70F3380M2GJA2-GAE-AX 32-bit 32BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit
Number 9
RAM 0.0320 KB 32 KB 32 KB
Supply Voltage 5 volts 3.3 to 5.5 volts 5.5 volts
Serial Interface I²C; UART; I2C, UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers