IC MCU 32BIT SMD
V850ES V850ES/FJ3 Microcontroller IC 32-Bit Single-Core 48MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT SMD
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3379ZM2GJA-GAE-AX | UPD70F3379ZM2GJA-GAE-AX | UPD70F3379ZM2GJA-GAE-AX |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 48 MHz | 48 MHz | |
| RAM | 24 KB | 24 KB | |
| Supply Voltage | 5.5 to 3.3 volts |