V850ES V850ES/FG3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3377AM2GCA1-UEU-E3-AX | UPD70F3377AM2GCA1-UEU-E3-AX |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 48 MHz | |
| RAM | 32 KB |