IC MCU 32BIT 512KB FLSH 100LFQFP
V850ES V850ES/FG3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 512KB FLSH 100LFQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3377AM2GCA-UEU-E2-QS-AX | UPD70F3377AM2GCA-UEU-E2-QS-AX | UPD70F3377AM2GCA-UEU-E2-QS-AX |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Clock Speed | 48 MHz | 48 MHz | |
| RAM | 32 KB | 32 KB |