V850ES V850ES/FG3 Microcontroller IC 32-Bit Single-Core 48MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
V850ES V850ES/FG3 Microcontroller IC 32-Bit Single-Core 48MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
IC MCU
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3376M2GCA-UEU-AX-ND | UPD70F3376M2GCA-UEU-AX | UPD70F3376M2GCA-UEU-AX | UPD70F3376M2GCA-UEU-AX |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| Bits | Other; A/D 16x10b | |||
| RAM | 24 KB | 24 KB | 24 KB | |
| ROM | 384 KB |