32BIT MCU V850ES/FG3 256K QFP100 Product overview: UPD70F3375M2GCA-UEU-
RISC MICROCONTROLLER, 32 BIT, FL
V850ES V850ES/FG3 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
RISC MICROCONTROLLER, 32 BIT, FL
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD70F3375M2GCA-UEU-AX | UPD70F3375M2GCA-UEU-AX | UPD70F3375M2GCA-UEU-AX | UPD70F3375M2GCA-UEU-AX |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 48 MHz | 32 MHz | 32 MHz | 32 MHz |
| RAM | 16 KB | 16 KB | 16 KB | 16 KB |
| Supply Voltage | 3.3 to 5.5 volts | 5.5 to 3.3 volts | 3.3 to 5.5 volts | |
| Package Type | Other; Tray | QFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP |