V850ES V850ES/FF3 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 80-LFQFP (12x12)
IC MCU 32BIT
IC MCU 32BIT
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3373M2GKA-GAK-E2-QS-AX | UPD70F3373M2GKA-GAK-E2-QS-AX | UPD70F3373M2GKA-GAK-E2-QS-AX |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 16 KB | 16 KB |