MICRO 32BIT MID-RANGE FLASH V850 Product overview: UPD70F3373M2GKA-GAK-
Win Source Part Number: 1176228-UPD70F3373M2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: V850ES/FF3
Core Processor: V850ES
Speed: 32MHz
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 67
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 16K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LFQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3.3V ~ 5.5V
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
Mfr: Renesas Electronics America Inc
Other Names: 2156-UPD70F3373M2GKA
RoHS Status: Not applicable
V850ES V850ES/FF3 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 80-LFQFP (12x12)
32-BIT, FLASH, V850 CPU
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD70F3373M2GKA-GAK-E2-AX | 1176228-UPD70F3373M2GKA-GAK-E2-AX | UPD70F3373M2GKA-GAK-E2-AX | UPD70F3373M2GKA-GAK-E2-AX |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 16 KB | 256 KB | 16 KB | 16 KB |
| Supply Voltage | 3.3 to 5.5 volts | 3.3 to 5.5 volts | 5.5 to 3.3 volts | |
| Package Type | Other; Tape & Reel (TR) | QFP; Other; 80-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |