IC MCU 32BIT 256KB FLASH 64LQFP
32BIT MCU V850ES/FE3 Product overview: UPD70F3371M2GBA1-GAH
V850ES V850ES/FE3 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
RISC MICROCONTROLLER, 32 BIT, FL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-UPD70F3371M2GBA1-GAH-AX-ND | 685-UPD70F3371M2GBA1-GAH-AX | UPD70F3371M2GBA1-GAH-AX | UPD70F3371M2GBA1-GAH-AX |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 10x10b SAR | |||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB |
| ROM | 256 KB |