Renesas Electronics Corporation Microcontrollers UPD70F3370M2GBA-GAH-AX

Description
V850ES V850ES/FE3 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
V850ES V850ES/FE3 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - UPD70F3370M2GBA-GAH-AX-ND - DigiKey
Thief River Falls, MN, United States
V850ES V850ES/FE3 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

V850ES V850ES/FE3 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1383800-UPD70F3370M2GBA-GAH-AX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1383800-UPD70F3370M2GBA-GAH-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers 1383800-UPD70F3370M2GBA-GAH-AX
Win Source Part Number: 1383800-UPD70F3370M2 GBA-GAH-AX Category: Integrated Circuits (ICs)>Embedded>Micro controllers Series: V850ES/FE3 Core Processor: V850ES Speed: 32MHz Package: Tray Core Size: 32-Bit Single-Core Connectivity: CANbus, CSI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 8K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. Voltage - Supply (Vcc/Vdd): 3.3V ~ 5.5V HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Base Product Number: UPD70F3370 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 1 pcs

Win Source Part Number: 1383800-UPD70F3370M2GBA-GAH-AX
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Series: V850ES/FE3
Core Processor: V850ES
Speed: 32MHz
Package: Tray
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 8K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
Voltage - Supply (Vcc/Vdd): 3.3V ~ 5.5V
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America
Base Product Number: UPD70F3370
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 1 pcs

Buy Now Datasheet
32-bit 32BIT 128MB Embedded Microcontroller MCU - 685-UPD70F3370M2GBA-GAH-AX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128MB Embedded Microcontroller MCU
685-UPD70F3370M2GBA-GAH-AX
32-bit 32BIT 128MB Embedded Microcontroller MCU 685-UPD70F3370M2GBA-GAH-AX
IC MCU 32BIT 128MB FLASH 64LQFP Product overview: UPD70F3370M2GBA-GAH- AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3370M2GBA- GAH-AX can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128MB FLASH 64LQFP Product overview: UPD70F3370M2GBA-GAH-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3370M2GBA-GAH-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - UPD70F3370M2GBA-GAH-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD70F3370M2GBA-GAH-AX
Microcontrollers UPD70F3370M2GBA-GAH-AX
V850ES V850ES/FE3 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

V850ES V850ES/FE3 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD70F3370M2GBA-GAH-AX - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD70F3370M2GBA-GAH-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD70F3370M2GBA-GAH-AX
IC MCU

IC MCU

Supplier's Site
Embedded - Microcontrollers - UPD70F3370M2GBA-GAH-AX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD70F3370M2GBA-GAH-AX
Embedded - Microcontrollers UPD70F3370M2GBA-GAH-AX
IC MCU

IC MCU

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number UPD70F3370M2GBA-GAH-AX-ND 1383800-UPD70F3370M2GBA-GAH-AX 685-UPD70F3370M2GBA-GAH-AX UPD70F3370M2GBA-GAH-AX UPD70F3370M2GBA-GAH-AX UPD70F3370M2GBA-GAH-AX
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 128MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x10b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB
ROM 128 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - CG7890AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details