Renesas Electronics Corporation Microcontrollers UPD70F3351GC(A)-UEU-AX

Description
IC MCU 32BIT 640KB FLASH 100LQFP
Request a Quote Datasheet
Description
IC MCU 32BIT 640KB FLASH 100LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-UPD70F3351GC(A)-UEU-AX-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 640KB FLASH 100LQFP

IC MCU 32BIT 640KB FLASH 100LQFP

Buy Now Datasheet
Electronic Surplus - UPD70F3351GC(A)-UEU-AX - 728214-UPD70F3351GC(A)-UEU-AX - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - UPD70F3351GC(A)-UEU-AX
728214-UPD70F3351GC(A)-UEU-AX
Electronic Surplus - UPD70F3351GC(A)-UEU-AX 728214-UPD70F3351GC(A)-UEU-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 728214-UPD70F3351GC( A)-UEU-AX Manufacturer Homepage: www.renesas.com Reference case: LQFP-100 Reference Date Code: 16/17+ Alternative Parts (Cross-Reference): SPC582B60E3MH00X; SPC58EC80E3QMC0Y; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 728214-UPD70F3351GC(A)-UEU-AX
Manufacturer Homepage: www.renesas.com
Reference case: LQFP-100
Reference Date Code: 16/17+
Alternative Parts (Cross-Reference): SPC582B60E3MH00X; SPC58EC80E3QMC0Y;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD70F3351GC(A)-UEU-AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD70F3351GC(A)-UEU-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD70F3351GC(A)-UEU-AX
MICRO 32BIT MID-RANGE FLASH V850

MICRO 32BIT MID-RANGE FLASH V850

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-UPD70F3351GC(A)-UEU-AX-ND 728214-UPD70F3351GC(A)-UEU-AX UPD70F3351GC(A)-UEU-AX
Product Name Microcontrollers Electronic Surplus - UPD70F3351GC(A)-UEU-AX Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 12x10b SAR; D/A 2x8b
RAM 32 KB 32 KB
ROM 640 KB
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - C164CI8EMDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
 - 8751H-8/BQA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details