Renesas Electronics Corporation 32-bit 384KB 3.3V Embedded Microcontroller MCU UPD70F3336GC(A)-UEU-AX

Description
MCU 32-Bit V850ES/Sx V850ES RISC 384KB Flash 3.3V 100-Pin LFQFP Product overview: UPD70F3336GC(A)-UEU- AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 384KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3336GC(A)- UEU-AX can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 32-Bit V850ES/Sx V850ES RISC 384KB Flash 3.3V 100-Pin LFQFP Product overview: UPD70F3336GC(A)-UEU- AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 384KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3336GC(A)- UEU-AX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 384KB 3.3V Embedded Microcontroller MCU - 685-UPD70F3336GC(A)-UEU-AX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 384KB 3.3V Embedded Microcontroller MCU
685-UPD70F3336GC(A)-UEU-AX
32-bit 384KB 3.3V Embedded Microcontroller MCU 685-UPD70F3336GC(A)-UEU-AX
MCU 32-Bit V850ES/Sx V850ES RISC 384KB Flash 3.3V 100-Pin LFQFP Product overview: UPD70F3336GC(A)-UEU- AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 384KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3336GC(A)- UEU-AX can be used for catalog matching and distributor lookup.

MCU 32-Bit V850ES/Sx V850ES RISC 384KB Flash 3.3V 100-Pin LFQFP Product overview: UPD70F3336GC(A)-UEU-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 384KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3336GC(A)-UEU-AX can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - UPD70F3336GC(A)-UEU-AX - 1102937-UPD70F3336GC(A)-UEU-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD70F3336GC(A)-UEU-AX
1102937-UPD70F3336GC(A)-UEU-AX
Embedded - Embedded - Microcontrollers - UPD70F3336GC(A)-UEU-AX 1102937-UPD70F3336GC(A)-UEU-AX
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102937-UPD70F3336GC (A)-UEU-AX Mounting: SMD (SMT) Frequency: 32 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 384 kB RAM Size: 32 kB Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Number of Timers/Counters: 9

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102937-UPD70F3336GC(A)-UEU-AX
Mounting: SMD (SMT)
Frequency: 32 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 384 kB
RAM Size: 32 kB
Number of Pins: 100
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Number of Timers/Counters: 9

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD70F3336GC(A)-UEU-AX 1102937-UPD70F3336GC(A)-UEU-AX
Product Name 32-bit 384KB 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD70F3336GC(A)-UEU-AX
Data Bus 32 Bit 32 Bit
RAM 32 KB 0.0320 KB
Supply Voltage 3.3 volts 3.3 volts
Package Type Other; LQFP QFP; Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - A2C83036600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers