Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD70F3336GC(A)-8EA-A UPD70F3336GC(A)-8EA-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102935-UPD70F3336GC (A)-8EA-A Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): MSP430F5658IPZ; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102935-UPD70F3336GC (A)-8EA-A Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): MSP430F5658IPZ; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD70F3336GC(A)-8EA-A - 1102935-UPD70F3336GC(A)-8EA-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD70F3336GC(A)-8EA-A
1102935-UPD70F3336GC(A)-8EA-A
Embedded - Embedded - Microcontrollers - UPD70F3336GC(A)-8EA-A 1102935-UPD70F3336GC(A)-8EA-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102935-UPD70F3336GC (A)-8EA-A Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): MSP430F5658IPZ; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102935-UPD70F3336GC(A)-8EA-A
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): MSP430F5658IPZ;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now
20 MHz 384KB 32KB Embedded Microcontroller MCU - 685-UPD70F3336GC(A)-8EA-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 MHz 384KB 32KB Embedded Microcontroller MCU
685-UPD70F3336GC(A)-8EA-A
20 MHz 384KB 32KB Embedded Microcontroller MCU 685-UPD70F3336GC(A)-8EA-A
20 MHz MCU with 384KB Flash, 32KB SRAM, 12-bit ADC, 12-bit DAC, comparator, DMA, USB 100-LQFP -40 to 85 Product overview: UPD70F3336GC(A)-8EA- A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 MHz, 384KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 20 MHz, 384KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3336GC(A)- 8EA-A can be used for catalog matching and distributor lookup.

20 MHz MCU with 384KB Flash, 32KB SRAM, 12-bit ADC, 12-bit DAC, comparator, DMA, USB 100-LQFP -40 to 85 Product overview: UPD70F3336GC(A)-8EA-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 MHz, 384KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 20 MHz, 384KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3336GC(A)-8EA-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1102935-UPD70F3336GC(A)-8EA-A 685-UPD70F3336GC(A)-8EA-A
Product Name Embedded - Embedded - Microcontrollers - UPD70F3336GC(A)-8EA-A 20 MHz 384KB 32KB Embedded Microcontroller MCU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details