Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD70F3333GC(A)-8EA-A UPD70F3333GC(A)-8EA-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003632-UPD70F3333GC (A)-8EA-A Length: 14 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Memory Type: FLASH Memory Size: 256 kB RAM Size: 24 kB Height: 1.4 mm Number of Pins: 100 Width: 14 mm Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 32 MHz Alternative Parts (Cross-Reference): MSP432P401RIPZ; STM32L151VCT6; STM32L151VCT6TR; STM32L151VCT6A; R5F52206BDFP#30; R5F52206BDFP#V0; MSP430F67471IPZ; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Lead Free: Yes Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of ADC Channels: 12 Number of UART Channels: 3 Number of Timers/Counters: 3 Number of I2C Channels: 3 Number of SPI Channels: 5
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003632-UPD70F3333GC (A)-8EA-A Length: 14 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Memory Type: FLASH Memory Size: 256 kB RAM Size: 24 kB Height: 1.4 mm Number of Pins: 100 Width: 14 mm Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 32 MHz Alternative Parts (Cross-Reference): MSP432P401RIPZ; STM32L151VCT6; STM32L151VCT6TR; STM32L151VCT6A; R5F52206BDFP#30; R5F52206BDFP#V0; MSP430F67471IPZ; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Lead Free: Yes Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of ADC Channels: 12 Number of UART Channels: 3 Number of Timers/Counters: 3 Number of I2C Channels: 3 Number of SPI Channels: 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD70F3333GC(A)-8EA-A - 1003632-UPD70F3333GC(A)-8EA-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD70F3333GC(A)-8EA-A
1003632-UPD70F3333GC(A)-8EA-A
Embedded - Embedded - Microcontrollers - UPD70F3333GC(A)-8EA-A 1003632-UPD70F3333GC(A)-8EA-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003632-UPD70F3333GC (A)-8EA-A Length: 14 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Memory Type: FLASH Memory Size: 256 kB RAM Size: 24 kB Height: 1.4 mm Number of Pins: 100 Width: 14 mm Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 32 MHz Alternative Parts (Cross-Reference): MSP432P401RIPZ; STM32L151VCT6; STM32L151VCT6TR; STM32L151VCT6A; R5F52206BDFP#30; R5F52206BDFP#V0; MSP430F67471IPZ; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Lead Free: Yes Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of ADC Channels: 12 Number of UART Channels: 3 Number of Timers/Counters: 3 Number of I2C Channels: 3 Number of SPI Channels: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003632-UPD70F3333GC(A)-8EA-A
Length: 14 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 3.6 V
Memory Type: FLASH
Memory Size: 256 kB
RAM Size: 24 kB
Height: 1.4 mm
Number of Pins: 100
Width: 14 mm
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 32 MHz
Alternative Parts (Cross-Reference): MSP432P401RIPZ; STM32L151VCT6; STM32L151VCT6TR; STM32L151VCT6A; R5F52206BDFP#30; R5F52206BDFP#V0; MSP430F67471IPZ;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Number of ADC Channels: 12
Number of UART Channels: 3
Number of Timers/Counters: 3
Number of I2C Channels: 3
Number of SPI Channels: 5

Buy Now
ARM Cortex-M 32-bit 256KB 1.8V Embedded Microcontroller MCU - 685-UPD70F3333GC(A)-8EA-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 256KB 1.8V Embedded Microcontroller MCU
685-UPD70F3333GC(A)-8EA-A
ARM Cortex-M 32-bit 256KB 1.8V Embedded Microcontroller MCU 685-UPD70F3333GC(A)-8EA-A
MCU 32-Bit MSP432P4x ARM Cortex M4F RISC 256KB Flash 1.8V/2.5V/3.3V 100-Pin LQFP Product overview: UPD70F3333GC(A)-8EA- A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 1.8V, 2.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3333GC(A)- 8EA-A can be used for catalog matching and distributor lookup.

MCU 32-Bit MSP432P4x ARM Cortex M4F RISC 256KB Flash 1.8V/2.5V/3.3V 100-Pin LQFP Product overview: UPD70F3333GC(A)-8EA-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 1.8V, 2.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3333GC(A)-8EA-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1003632-UPD70F3333GC(A)-8EA-A 685-UPD70F3333GC(A)-8EA-A
Product Name Embedded - Embedded - Microcontrollers - UPD70F3333GC(A)-8EA-A ARM Cortex-M 32-bit 256KB 1.8V Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Number 3
RAM 0.0240 KB 24 KB
Supply Voltage 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C167CRL33MHAKXUMA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details