Renesas Electronics Corporation 32-bit 640KB 3.3V Embedded Microcontroller MCU UPD70F3263YGC-8EA-A

Description
MCU 32-bit V850ES RISC 640KB Flash 3.3V 100-Pin LQFP Product overview: UPD70F3263YGC-8EA-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 640KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 640KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3263YGC-8E A-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 32-bit V850ES RISC 640KB Flash 3.3V 100-Pin LQFP Product overview: UPD70F3263YGC-8EA-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 640KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 640KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3263YGC-8E A-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 640KB 3.3V Embedded Microcontroller MCU - 685-UPD70F3263YGC-8EA-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 640KB 3.3V Embedded Microcontroller MCU
685-UPD70F3263YGC-8EA-A
32-bit 640KB 3.3V Embedded Microcontroller MCU 685-UPD70F3263YGC-8EA-A
MCU 32-bit V850ES RISC 640KB Flash 3.3V 100-Pin LQFP Product overview: UPD70F3263YGC-8EA-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 640KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 640KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3263YGC-8E A-A can be used for catalog matching and distributor lookup.

MCU 32-bit V850ES RISC 640KB Flash 3.3V 100-Pin LQFP Product overview: UPD70F3263YGC-8EA-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 640KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 640KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3263YGC-8EA-A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - UPD70F3263YGC-8EA-A - 1054944-UPD70F3263YGC-8EA-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD70F3263YGC-8EA-A
1054944-UPD70F3263YGC-8EA-A
Embedded - Embedded - Microcontrollers - UPD70F3263YGC-8EA-A 1054944-UPD70F3263YGC-8EA-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054944-UPD70F3263YG C-8EA-A Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 640 kB Interface: I2C, UART RAM Size: 48 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 84 Number of Timers/Counters: 8

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054944-UPD70F3263YGC-8EA-A
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 640 kB
Interface: I2C, UART
RAM Size: 48 kB
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 84
Number of Timers/Counters: 8

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD70F3263YGC-8EA-A 1054944-UPD70F3263YGC-8EA-A
Product Name 32-bit 640KB 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD70F3263YGC-8EA-A
Data Bus 32 Bit 32 Bit
RAM 48 KB 0.0480 KB
Supply Voltage 3.3 volts 3.3 volts
Serial Interface I2C, UART I²C; UART; I2C, UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CILMCAKNUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details