IC MCU 32BIT 256KB FLSH 144FLQFP Product overview: UPD70F3237M2GJA-GAE-
Manufacturer: Renesas Electronics America
Win Source Part Number: 938278-UPD70F3237M2G
Series: V850ES/Fx2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: V850ES series Microcontroller IC 32-Bit 20MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)
Core Processor: V850ES
Speed: 20MHz
Package: Reel - TR
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSI, I2C, UART/USART
Peripherals: LVD, PWM, WDT
Number of I/O: 128
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 144-LFQFP (20x20)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
IC MCU 32BIT 256KB FLSH 144FLQFP
V850ES V850ES/Fx2 Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD70F3237M2GJA-GAE-QS-AX | 938278-UPD70F3237M2GJA-GAE-QS-AX | UPD70F3237M2GJA-GAE-QS-AX | UPD70F3237M2GJA-GAE-QS-AX |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD70F3237M2GJA-GAE-QS-AX | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Package Type | Other; 144-LQFP | QFP; Other; 144-LFQFP (20x20) | QFP; Other; 144-LQFP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 256 KB | 12 KB |