Renesas Electronics Corporation Embedded - Microcontrollers UPD70F3236BM1GC(A)-8EA-A

Description
IC MCU 32BIT 384KB FLSH 100LFQFP
Datasheet
Description
IC MCU 32BIT 384KB FLSH 100LFQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - UPD70F3236BM1GC(A)-8EA-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD70F3236BM1GC(A)-8EA-A
Embedded - Microcontrollers UPD70F3236BM1GC(A)-8EA-A
IC MCU 32BIT 384KB FLSH 100LFQFP

IC MCU 32BIT 384KB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD70F3236BM1GC(A)-8EA-A - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD70F3236BM1GC(A)-8EA-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD70F3236BM1GC(A)-8EA-A
IC MCU 32BIT 384KB FLSH 100LFQFP

IC MCU 32BIT 384KB FLSH 100LFQFP

Supplier's Site
Microcontrollers - UPD70F3236BM1GC(A)-8EA-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
V850ES V850ES/Fx2 Microcontroller IC 32-Bit Single-Core 20MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

V850ES V850ES/Fx2 Microcontroller IC 32-Bit Single-Core 20MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number UPD70F3236BM1GC(A)-8EA-A UPD70F3236BM1GC(A)-8EA-A UPD70F3236BM1GC(A)-8EA-A
Product Name Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Removed Removed; Obsolete
Clock Speed 20 MHz 20 MHz
RAM 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 520966503517 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers