IC MCU 32BIT 256KB FLSH 100LFQFP
IC MCU 32BIT 256KB FLSH 100LFQFP
V850ES V850ES/Fx2 Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3235M2GC(A)-UEU-E3-DE-AX | UPD70F3235M2GC(A)-UEU-E3-DE-AX | UPD70F3235M2GC(A)-UEU-E3-DE-AX |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 12 KB | 12 KB |