IC MCU 32BIT 256KB FLSH 100LFQFP
V850ES V850ES/Fx2 Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 256KB FLSH 100LFQFP
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3235AM1GC(A2)-8EA-A | UPD70F3235AM1GC(A2)-8EA-A | UPD70F3235AM1GC(A2)-8EA-A |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 12 KB | 12 KB | |
| Supply Voltage | 5.5 to 3.5 volts |