Renesas Electronics Corporation 32-bit Embedded Microcontroller MCU UPD70F3210GC-8BT

Description
32-bit Microcontrollers (Non Promotion) Product overview: UPD70F3210GC-8BT from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3210GC-8BT can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-bit Microcontrollers (Non Promotion) Product overview: UPD70F3210GC-8BT from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3210GC-8BT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit Embedded Microcontroller MCU - 685-UPD70F3210GC-8BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit Embedded Microcontroller MCU
685-UPD70F3210GC-8BT
32-bit Embedded Microcontroller MCU 685-UPD70F3210GC-8BT
32-bit Microcontrollers (Non Promotion) Product overview: UPD70F3210GC-8BT from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3210GC-8BT can be used for catalog matching and distributor lookup.

32-bit Microcontrollers (Non Promotion) Product overview: UPD70F3210GC-8BT from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3210GC-8BT can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - UPD70F3210GC-8BT - 1176447-UPD70F3210GC-8BT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD70F3210GC-8BT
1176447-UPD70F3210GC-8BT
Embedded - Embedded - Microcontrollers - UPD70F3210GC-8BT 1176447-UPD70F3210GC-8BT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176447-UPD70F3210GC -8BT Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 128 kB Interface: UART RAM Size: 6 kB Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 20 MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Number of Programmable I/O: 67 Number of Timers/Counters: 7

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176447-UPD70F3210GC-8BT
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 128 kB
Interface: UART
RAM Size: 6 kB
Number of Pins: 80
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 20 MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Number of Programmable I/O: 67
Number of Timers/Counters: 7

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD70F3210GC-8BT 1176447-UPD70F3210GC-8BT
Product Name 32-bit Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD70F3210GC-8BT
Data Bus 32 Bit 32 Bit
RAM 6 KB 0.0060 KB
Supply Voltage 5 volts 5 volts
Serial Interface UART UART; UART
Package Type Other; PQFP QFP; Other; PQFP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details