V850E1 V850E/Ix1 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 256KB FLSH 144FLQFP
V850E1 V850E/Ix1 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 256KB FLSH 144FLQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3116GJ-UEN-A-ND | UPD70F3116GJ-UEN-A | UPD70F3116GJ-UEN-A | UPD70F3116GJ-UEN-A |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 16x10b | |||
| RAM | 10 KB | 10 KB | 10 KB | |
| ROM | 256 KB |