Manufacturer: Renesas Electronics America
Win Source Part Number: 404471-UPD70F3107AGJ
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: UPD70F3107A
Alternative Parts (Cross-Reference): MB91F463CAPMC-GSE2; MB91F463CAPMC-GSE2; MB91F577CPMC;
Introduction Date: January 15, 2002
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 256KB FLSH 144FLQFP Product overview: UPD70F3107AGJ-UEN-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3107AGJ-UE
V850E1 V850E/Mx1 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 256KB FLSH 144FLQFP
IC MCU 32BIT 256KB FLSH 144FLQFP
IC MCU 32BIT 256KB FLSH 144FLQFP
V850E1 V850E/Mx1 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 404471-UPD70F3107AGJ-UEN-A | 685-UPD70F3107AGJ-UEN-A | UPD70F3107AGJ-UEN-A-ND | UPD70F3107AGJ-UEN-A | UPD70F3107AGJ-UEN-A | UPD70F3107AGJ-UEN-A | UPD70F3107AGJ-UEN-A |
| Product Name | Integrated Circuits(ICs) | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 10 KB | 10 KB | 10 KB | 10 KB | 10 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | |||
| Package Type | Other; Tape & Reel (TR) | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP | QFP; Other; 144-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |