Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD70F3030BGC-8EU-A UPD70F3030BGC-8EU-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902171-UPD70F3030BGC -8EU-A Series: V850/Sx1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: V850 series Microcontroller IC 32-Bit 20MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14) Core Processor: V850 Speed: 20MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CSI, EBI/EMI, UART/USART Peripherals: PWM Number of I/O: 83 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LFQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902171-UPD70F3030BGC -8EU-A Series: V850/Sx1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: V850 series Microcontroller IC 32-Bit 20MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14) Core Processor: V850 Speed: 20MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CSI, EBI/EMI, UART/USART Peripherals: PWM Number of I/O: 83 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LFQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD70F3030BGC-8EU-A - 902171-UPD70F3030BGC-8EU-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD70F3030BGC-8EU-A
902171-UPD70F3030BGC-8EU-A
Embedded - Embedded - Microcontrollers - UPD70F3030BGC-8EU-A 902171-UPD70F3030BGC-8EU-A
Manufacturer: Renesas Electronics America Win Source Part Number: 902171-UPD70F3030BGC -8EU-A Series: V850/Sx1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: V850 series Microcontroller IC 32-Bit 20MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14) Core Processor: V850 Speed: 20MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CSI, EBI/EMI, UART/USART Peripherals: PWM Number of I/O: 83 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LFQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 902171-UPD70F3030BGC-8EU-A
Series: V850/Sx1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: V850 series Microcontroller IC 32-Bit 20MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Core Processor: V850
Speed: 20MHz
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CSI, EBI/EMI, UART/USART
Peripherals: PWM
Number of I/O: 83
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LFQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-UPD70F3030BGC-8EU-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-UPD70F3030BGC-8EU-A
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-UPD70F3030BGC-8EU-A
IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: UPD70F3030BGC-8EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3030BGC-8E U-A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: UPD70F3030BGC-8EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3030BGC-8EU-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - UPD70F3030BGC-8EU-A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
UPD70F3030BGC-8EU-A-ND
Microcontrollers UPD70F3030BGC-8EU-A-ND
V850 V850/Sx1 Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

V850 V850/Sx1 Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD70F3030BGC-8EU-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD70F3030BGC-8EU-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD70F3030BGC-8EU-A
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site
Microcontrollers - UPD70F3030BGC-8EU-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD70F3030BGC-8EU-A
Microcontrollers UPD70F3030BGC-8EU-A
V850 V850/Sx1 Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

V850 V850/Sx1 Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - UPD70F3030BGC-8EU-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD70F3030BGC-8EU-A
Embedded - Microcontrollers UPD70F3030BGC-8EU-A
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 902171-UPD70F3030BGC-8EU-A 685-UPD70F3030BGC-8EU-A UPD70F3030BGC-8EU-A-ND UPD70F3030BGC-8EU-A UPD70F3030BGC-8EU-A UPD70F3030BGC-8EU-A
Product Name Embedded - Embedded - Microcontrollers - UPD70F3030BGC-8EU-A 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 256 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded Microcontroller MCU - 685-CG7246AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers