IC MCU 32BIT 256KB FLASH 100LQFP Product overview: UPD70F3025AGC-33-8EU
Manufacturer: Renesas Electronics America
Win Source Part Number: 213748-UPD70F3025AGC
Packaging: Tray
Core Processor: V850ES
Number of I/O: 67
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b, D/A 2x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 100-LQFP
Speed(Frequency): 33MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD70F3025AGC-33-8EU | 213748-UPD70F3025AGC-33-8EU |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD70F3025AGC-33-8EU |
| Data Bus | 32 Bit | 32 Bit |
| RAM | 8 KB | 256 KB |
| Package Type | Other; Tray | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Life Cycle Stage | Active |