Renesas Electronics Corporation Microcontrollers UPD70F3015BGC-8EU-A

Description
V850 V850/Sx1 Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
V850 V850/Sx1 Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - UPD70F3015BGC-8EU-A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
UPD70F3015BGC-8EU-A-ND
Microcontrollers UPD70F3015BGC-8EU-A-ND
V850 V850/Sx1 Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

V850 V850/Sx1 Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - UPD70F3015BGC-8EU-A - 902170-UPD70F3015BGC-8EU-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD70F3015BGC-8EU-A
902170-UPD70F3015BGC-8EU-A
Embedded - Embedded - Microcontrollers - UPD70F3015BGC-8EU-A 902170-UPD70F3015BGC-8EU-A
Manufacturer: Renesas Electronics America Win Source Part Number: 902170-UPD70F3015BGC -8EU-A Series: V850/Sx1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: V850 series Microcontroller IC 32-Bit 20MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14) Core Processor: V850 Speed: 20MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CSI, EBI/EMI, I2C, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 72 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LFQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 902170-UPD70F3015BGC-8EU-A
Series: V850/Sx1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: V850 series Microcontroller IC 32-Bit 20MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
Core Processor: V850
Speed: 20MHz
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CSI, EBI/EMI, I2C, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 72
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LFQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-UPD70F3015BGC-8EU-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-UPD70F3015BGC-8EU-A
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-UPD70F3015BGC-8EU-A
IC MCU 32BIT 128KB FLSH 100LFQFP Product overview: UPD70F3015BGC-8EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3015BGC-8E U-A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLSH 100LFQFP Product overview: UPD70F3015BGC-8EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3015BGC-8EU-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD70F3015BGC-8EU-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD70F3015BGC-8EU-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD70F3015BGC-8EU-A
IC MCU 32BIT 128KB FLSH 100LFQFP

IC MCU 32BIT 128KB FLSH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - UPD70F3015BGC-8EU-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD70F3015BGC-8EU-A
Embedded - Microcontrollers UPD70F3015BGC-8EU-A
IC MCU 32BIT 128KB FLSH 100LFQFP

IC MCU 32BIT 128KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - UPD70F3015BGC-8EU-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD70F3015BGC-8EU-A
Microcontrollers UPD70F3015BGC-8EU-A
V850 V850/Sx1 Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

V850 V850/Sx1 Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number UPD70F3015BGC-8EU-A-ND 902170-UPD70F3015BGC-8EU-A 685-UPD70F3015BGC-8EU-A UPD70F3015BGC-8EU-A UPD70F3015BGC-8EU-A UPD70F3015BGC-8EU-A
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - UPD70F3015BGC-8EU-A 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 4 KB 128 KB 4 KB 4 KB 4 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164SL8R25MCAHXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers