RENESAS ELECTRONICS CORPORATION
UPD70F3003AGC(A)-33-8EU-A -- EMBEDDED - MICROCONTROLLERS
Renesas Electronics Corporation
Embedded - Microcontrollers
UPD70F3003AGC(A)-33-8EU-A
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
UPD70F3003AGC(A)-33-8EU-A |
UPD70F3003AGC(A)-33-8EU-A |
|
Product Name
|
Embedded - Microcontrollers |
Microcontrollers |
|
Life Cycle Stage
|
|
Removed; Obsolete
|
Unlock Full Specs
to access all available technical data
Similar Products
RAM
1000 KB
ROM Type
Flash
Package Type
Other; Vqfn
View Details
Data Bus
16 Bit
Life Cycle Stage
Removed; Obsolete
Clock Speed
20 MHz
View Details
3 suppliers