RENESAS ELECTRONICS CORPORATION
UPD703235GC(A)-499-8EA-A -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
UPD703235GC(A)-499-8EA-A
Description
- Microcontroller IC
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
-
Lingto Electronic Limited
Datasheet
Description
- Microcontroller IC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
UPD703235GC(A)-499-8EA-A |
UPD703235GC(A)-499-8EA-A |
UPD703235GC(A)-499-8EA-A |
|
Product Name
|
Microcontrollers |
Integrated Circuits (ICs) - Embedded - Microcontrollers |
Embedded - Microcontrollers |
|
Life Cycle Stage
|
Removed; Obsolete
|
Removed
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
667 MHz
Package Type
Other; 538-LFBGA, FCBGA
Operating Temperature
0 to 90 C (32 to 194 F)
View Details
Data Bus
16 Bit; 16-Bit
Life Cycle Stage
Obsolete
ROM Type
ROM
View Details
2 suppliers