Renesas Electronics Corporation Microcontrollers UPD703235GC(A)-494-8EA-A

Description
V850ES V850ES/Fx2 Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) Mask ROM 100-LFQFP (14x14)
Datasheet
Description
V850ES V850ES/Fx2 Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) Mask ROM 100-LFQFP (14x14)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - UPD703235GC(A)-494-8EA-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
V850ES V850ES/Fx2 Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) Mask ROM 100-LFQFP (14x14)

V850ES V850ES/Fx2 Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) Mask ROM 100-LFQFP (14x14)

Buy Now
Embedded - Microcontrollers - UPD703235GC(A)-494-8EA-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD703235GC(A)-494-8EA-A
Embedded - Microcontrollers UPD703235GC(A)-494-8EA-A
IC MCU 32BIT 256KB MROM 100LFQFP

IC MCU 32BIT 256KB MROM 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number UPD703235GC(A)-494-8EA-A UPD703235GC(A)-494-8EA-A
Product Name Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
RAM 12 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded Microcontroller MCU - 685-A2C00984601 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers