Renesas Electronics Corporation Embedded - Microcontrollers UPD703235GC(A)-459-8EA-A

Description
IC MCU 32BIT 256KB MROM 100LFQFP
Datasheet
Description
IC MCU 32BIT 256KB MROM 100LFQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - UPD703235GC(A)-459-8EA-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD703235GC(A)-459-8EA-A
Embedded - Microcontrollers UPD703235GC(A)-459-8EA-A
IC MCU 32BIT 256KB MROM 100LFQFP

IC MCU 32BIT 256KB MROM 100LFQFP

Supplier's Site Datasheet
Microcontrollers - UPD703235GC(A)-459-8EA-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
V850ES V850ES/Fx2 Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) Mask ROM 100-LFQFP (14x14)

V850ES V850ES/Fx2 Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) Mask ROM 100-LFQFP (14x14)

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number UPD703235GC(A)-459-8EA-A UPD703235GC(A)-459-8EA-A
Product Name Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
RAM 12 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details