IC MCU 32BIT 256KB MROM 100LFQFP / V850ES series Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) Mask ROM 100-LFQFP (14x14) Product overview: UPD703235AGC(A)-286-
Win Source Part Number: 1102911-UPD703235AGC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: V850ES/Fx2
Core Processor: V850ES
Speed: 20MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSI, UART/USART
Peripherals: WDT
Number of I/O: 84
Program Memory Size: 256KB (256K x 8)
Program Memory Type: Mask ROM
RAM Size: 12K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3.5V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Renesas Electronics America Inc
Product Status: Obsolete
V850ES V850ES/Fx2 Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) Mask ROM 100-LFQFP (14x14)
IC MCU 32BIT 256KB MROM 100LFQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 750-UPD703235AGC(A)-286-8EA-A | 1102911-UPD703235AGC(A)-286-8EA-A | UPD703235AGC(A)-286-8EA-A | UPD703235AGC(A)-286-8EA-A |
| Product Name | 32-bit 32BIT 256KB 20MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| RAM | 12 KB | 256 KB | 12 KB | |
| Package Type | Other; Tape & Reel (TR) | QFP; Other; 100-LQFP | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Clock Speed | 20 MHz | 20 MHz |