IC MCU 32BIT 256KB MROM 100LFQFP
V850ES V850ES/Fx2 Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) Mask ROM 100-LFQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD703235AGC(A)-246-8EA-A | UPD703235AGC(A)-246-8EA-A |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 20 MHz | |
| RAM | 12 KB |