V850ES V850ES/Fx2 Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) Mask ROM 64-LFQFP (10x10)
IC MCU 32BIT 128KB MROM 64LFQFP
IC MCU 32BIT 128KB MROM 64LFQFP
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD703231GB(A)-503-8EU-A | UPD703231GB(A)-503-8EU-A | UPD703231GB(A)-503-8EU-A |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 6 KB | 6 KB |