Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD703231BGB(A)-502-8EU-A UPD703231BGB(A)-502-8EU-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938275-UPD703231BGB( A)-502-8EU-A Series: V850ES/Fx2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: V850ES series Microcontroller IC 32-Bit 20MHz 128KB (128K x 8) Mask ROM 64-LFQFP (10x10) Core Processor: V850ES Speed: 20MHz Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSI, I2C, UART/USART Peripherals: LVD, PWM, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: Mask ROM Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LFQFP (10x10) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938275-UPD703231BGB( A)-502-8EU-A Series: V850ES/Fx2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: V850ES series Microcontroller IC 32-Bit 20MHz 128KB (128K x 8) Mask ROM 64-LFQFP (10x10) Core Processor: V850ES Speed: 20MHz Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSI, I2C, UART/USART Peripherals: LVD, PWM, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: Mask ROM Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LFQFP (10x10) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD703231BGB(A)-502-8EU-A - 938275-UPD703231BGB(A)-502-8EU-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD703231BGB(A)-502-8EU-A
938275-UPD703231BGB(A)-502-8EU-A
Embedded - Embedded - Microcontrollers - UPD703231BGB(A)-502-8EU-A 938275-UPD703231BGB(A)-502-8EU-A
Manufacturer: Renesas Electronics America Win Source Part Number: 938275-UPD703231BGB( A)-502-8EU-A Series: V850ES/Fx2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: V850ES series Microcontroller IC 32-Bit 20MHz 128KB (128K x 8) Mask ROM 64-LFQFP (10x10) Core Processor: V850ES Speed: 20MHz Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSI, I2C, UART/USART Peripherals: LVD, PWM, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: Mask ROM Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LFQFP (10x10) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America
Win Source Part Number: 938275-UPD703231BGB(A)-502-8EU-A
Series: V850ES/Fx2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: V850ES series Microcontroller IC 32-Bit 20MHz 128KB (128K x 8) Mask ROM 64-LFQFP (10x10)
Core Processor: V850ES
Speed: 20MHz
Package: Reel - TR
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSI, I2C, UART/USART
Peripherals: LVD, PWM, WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFQFP (10x10)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)

Buy Now
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-UPD703231BGB(A)-502-8EU-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-UPD703231BGB(A)-502-8EU-A
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-UPD703231BGB(A)-502-8EU-A
IC MCU 32BIT 128KB MROM 64LFQFP Product overview: UPD703231BGB(A)-502- 8EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD703231BGB(A)- 502-8EU-A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB MROM 64LFQFP Product overview: UPD703231BGB(A)-502-8EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD703231BGB(A)-502-8EU-A can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - UPD703231BGB(A)-502-8EU-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
V850ES V850ES/Fx2 Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) Mask ROM 64-LFQFP (10x10)

V850ES V850ES/Fx2 Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) Mask ROM 64-LFQFP (10x10)

Buy Now
Embedded - Microcontrollers - UPD703231BGB(A)-502-8EU-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD703231BGB(A)-502-8EU-A
Embedded - Microcontrollers UPD703231BGB(A)-502-8EU-A
IC MCU 32BIT 128KB MROM 64LFQFP

IC MCU 32BIT 128KB MROM 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 938275-UPD703231BGB(A)-502-8EU-A 685-UPD703231BGB(A)-502-8EU-A UPD703231BGB(A)-502-8EU-A UPD703231BGB(A)-502-8EU-A
Product Name Embedded - Embedded - Microcontrollers - UPD703231BGB(A)-502-8EU-A 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 20 MHz 20 MHz
RAM 128 KB 6 KB
ROM Type Mask ROM
Supply Voltage 3.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details