MCU 32-Bit V850E1 RISC ROMLess 3.3V/5V 144-Pin LQFP Product overview: UPD703100GJ-33-UEN-A
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102903-UPD703100GJ-
Mounting: SMD (SMT)
Memory Type: ROMless
RAM Size: 4 kB
Number of Pins: 144
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 33 MHz
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD703100GJ-33-UEN-A | 1102903-UPD703100GJ-33-UEN-A |
| Product Name | 32-bit 3.3V 5V Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD703100GJ-33-UEN-A |
| Data Bus | 32 Bit | 32 Bit |