Renesas Electronics Corporation 4MHZ Embedded Microcontroller MCU UPD6P8BMC-5A4-A

Description
4-BIT, OTPROM, 4MHZ Product overview: UPD6P8BMC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 4MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD6P8BMC-5A4-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-BIT, OTPROM, 4MHZ Product overview: UPD6P8BMC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 4MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD6P8BMC-5A4-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4MHZ Embedded Microcontroller MCU
685-UPD6P8BMC-5A4-A
4MHZ Embedded Microcontroller MCU 685-UPD6P8BMC-5A4-A
4-BIT, OTPROM, 4MHZ Product overview: UPD6P8BMC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 4MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD6P8BMC-5A4-A can be used for catalog matching and distributor lookup.

4-BIT, OTPROM, 4MHZ Product overview: UPD6P8BMC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 4MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD6P8BMC-5A4-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UPD6P8BMC-5A4-A - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 4-Bit, OTPROM, 4MHz, MOS, PDSO20

Microcontroller, 4-Bit, OTPROM, 4MHz, MOS, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 981501-UPD6P8BMC-5A4-A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
981501-UPD6P8BMC-5A4-A
Integrated Circuits (ICs) - Embedded - Microcontrollers 981501-UPD6P8BMC-5A4-A
Win Source Part Number: 981501-UPD6P8BMC-5A4 -A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-UPD6P8BMC-5A4-A ,RENRNSUPD6P8BMC-5A4 -A

Win Source Part Number: 981501-UPD6P8BMC-5A4-A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-UPD6P8BMC-5A4-A,RENRNSUPD6P8BMC-5A4-A

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD6P8BMC-5A4-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD6P8BMC-5A4-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD6P8BMC-5A4-A
4-BIT, OTPROM, 4MHZ

4-BIT, OTPROM, 4MHZ

Supplier's Site
Microcontrollers - UPD6P8BMC-5A4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD6P8BMC-5A4-A
Microcontrollers UPD6P8BMC-5A4-A
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD6P8BMC-5A4-A UPD6P8BMC-5A4-A 981501-UPD6P8BMC-5A4-A UPD6P8BMC-5A4-A UPD6P8BMC-5A4-A
Product Name 4MHZ Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Package Type Other; Bulk SOP; SSOP; Other; SSOP20
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - C164SL8RMCAKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers