Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - System On Chip (SoC) UPD63F810GM(A)-8EV-A

Description
Win Source Part Number: 989050-UPD63F810GM(A )-8EV-A Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 62 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Renesas Other Names: 2156-UPD63F810GM(A)- 8EV-A-1833
Request a Quote
Description
Win Source Part Number: 989050-UPD63F810GM(A )-8EV-A Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 62 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Renesas Other Names: 2156-UPD63F810GM(A)- 8EV-A-1833
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
989050-UPD63F810GM(A)-8EV-A
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 989050-UPD63F810GM(A)-8EV-A
Win Source Part Number: 989050-UPD63F810GM(A )-8EV-A Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 62 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Renesas Other Names: 2156-UPD63F810GM(A)- 8EV-A-1833

Win Source Part Number: 989050-UPD63F810GM(A)-8EV-A
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 62 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Renesas
Other Names: 2156-UPD63F810GM(A)-8EV-A-1833

Buy Now
System On Chip (SoC) - UPD63F810GM(A)-8EV-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
UPD63F810GM(A)-8EV-A
System On Chip (SoC) UPD63F810GM(A)-8EV-A
System On Chip (SOC) IC *

System On Chip (SOC) IC *

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
UPD63F810GM(A)-8EV-A
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) UPD63F810GM(A)-8EV-A
UPD63F810GM - CD TUNER IC

UPD63F810GM - CD TUNER IC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 989050-UPD63F810GM(A)-8EV-A UPD63F810GM(A)-8EV-A UPD63F810GM(A)-8EV-A
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Package / Case Bulk
Unlock Full Specs
to access all available technical data

Similar Products

TMS320DM335 Digital Media System-on-Chip (DMSoC) - TMS320DM335CZCE216 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 135 to 216 MHz
View Details
nRF52840 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details