Renesas Electronics Corporation RF Amplifiers - UPD5740T6N-E2 UPD5740T6N-E2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 392511-UPD5740T6N-E2 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 392511-UPD5740T6N-E2 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPD5740T6N-E2
392511-UPD5740T6N-E2
RF Amplifiers - UPD5740T6N-E2 392511-UPD5740T6N-E2
Manufacturer: Renesas Electronics America Win Source Part Number: 392511-UPD5740T6N-E2 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 392511-UPD5740T6N-E2
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 392511-UPD5740T6N-E2
Product Name RF Amplifiers - UPD5740T6N-E2
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Reverse Amplifier with Step Attenuator - ARA05050 - Skyworks Solutions, Inc.
Specs
Minimum Gain 32 dB
Maximum Gain 32 dB
Noise Figure 1.7 dB
View Details
DC - 55 GHz Medium Power Amplifier - QPA0009D - Qorvo
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range ? to 55000 MHz
View Details
Low Noise Amplifiers - NLA-1000-18000-50-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 50 dB
View Details