Renesas Electronics Corporation RF Amplifiers - UPD5740T6N-E2-A UPD5740T6N-E2-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 392512-UPD5740T6N-E2 -A Family Name: uPD5740 Introduction Date: June 15, 2009 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 392512-UPD5740T6N-E2 -A Family Name: uPD5740 Introduction Date: June 15, 2009 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPD5740T6N-E2-A
392512-UPD5740T6N-E2-A
RF Amplifiers - UPD5740T6N-E2-A 392512-UPD5740T6N-E2-A
Manufacturer: Renesas Electronics America Win Source Part Number: 392512-UPD5740T6N-E2 -A Family Name: uPD5740 Introduction Date: June 15, 2009 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 392512-UPD5740T6N-E2-A
Family Name: uPD5740
Introduction Date: June 15, 2009
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Amplifiers - UPD5740T6N-E2-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPD5740T6N-E2-A
RF and Wireless - RF Amplifiers UPD5740T6N-E2-A
IC AMP GPS 470MHZ-770MHZ 6TSON

IC AMP GPS 470MHZ-770MHZ 6TSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 392512-UPD5740T6N-E2-A UPD5740T6N-E2-A
Product Name RF Amplifiers - UPD5740T6N-E2-A RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

ADM-0026-5929SM, Broadband Distributed Amplifier - ADM-0026-5929SM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26500 MHz
Package Type Surface Mount; surface-mount
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package - LEE1-6+ - Mini-Circuits
Specs
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 6000 MHz
Minimum Gain 13.2 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 2000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - 2312-NBB-312-T1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Frequency Range 0.0 to 12000 MHz
View Details