Renesas Electronics Corporation RF Switches UPD5713TK-E2-A

Description
RF Switch IC
Datasheet
Description
RF Switch IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPD5713TK-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPD5713TK-E2-A
RF Switches UPD5713TK-E2-A
RF Switch IC

RF Switch IC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPD5713TK-E2-A
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Mechanical Switch, 6 x SPDT, DC - 18 GHz, Absorptive, SMA - RCM-6SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RF and Microwave Switch - 1067656 - Richardson RFPD
Specs
Package Type Die
Frequency Range 70000 to 90000 MHz
Insertion Loss 3 dB
View Details
RF Coaxial Switches - NMS2T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details