Renesas Electronics Corporation 400 MHz Memory IC and Storage Component UPD48576236F1-E24-DW1-E2-A

Description
IC DRAM 576MBIT HSTL 144TFBGA / LLDRAM2 Memory IC 576Mbit HSTL 400 MHz 20 ns 144-TFBGA (11x18.5) Product overview: UPD48576236F1-E24-DW 1-E2-A from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-UPD48576236F1-E 24-DW1-E2-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 576MBIT HSTL 144TFBGA / LLDRAM2 Memory IC 576Mbit HSTL 400 MHz 20 ns 144-TFBGA (11x18.5) Product overview: UPD48576236F1-E24-DW 1-E2-A from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-UPD48576236F1-E 24-DW1-E2-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 MHz Memory IC and Storage Component - 2020-UPD48576236F1-E24-DW1-E2-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 MHz Memory IC and Storage Component
2020-UPD48576236F1-E24-DW1-E2-A
400 MHz Memory IC and Storage Component 2020-UPD48576236F1-E24-DW1-E2-A
IC DRAM 576MBIT HSTL 144TFBGA / LLDRAM2 Memory IC 576Mbit HSTL 400 MHz 20 ns 144-TFBGA (11x18.5) Product overview: UPD48576236F1-E24-DW 1-E2-A from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-UPD48576236F1-E 24-DW1-E2-A can be used for catalog matching and distributor lookup.

IC DRAM 576MBIT HSTL 144TFBGA / LLDRAM2 Memory IC 576Mbit HSTL 400 MHz 20 ns 144-TFBGA (11x18.5) Product overview: UPD48576236F1-E24-DW1-E2-A from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-UPD48576236F1-E24-DW1-E2-A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - UPD48576236F1-E24-DW1-E2-A - 938268-UPD48576236F1-E24-DW1-E2-A - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - UPD48576236F1-E24-DW1-E2-A
938268-UPD48576236F1-E24-DW1-E2-A
Memory - SDRAM - UPD48576236F1-E24-DW1-E2-A 938268-UPD48576236F1-E24-DW1-E2-A
Manufacturer: Renesas Electronics America Win Source Part Number: 938268-UPD48576236F1 -E24-DW1-E2-A Operating Temperature Range: 0°C ~ 95°C (TC) Features: LLDRAM2 Memory IC 576Mb (16M x 36) HSTL 400 MHz 20 ns 144-TFBGA (11x18.5) Package: Tray Package: 144-TBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-TFBGA (11x18.5) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 938268-UPD48576236F1-E24-DW1-E2-A
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: LLDRAM2 Memory IC 576Mb (16M x 36) HSTL 400 MHz 20 ns 144-TFBGA (11x18.5)
Package: Tray
Package: 144-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 144-TFBGA (11x18.5)
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
LLDRAM2 Memory IC 576Mbit HSTL 400 MHz 20 ns 144-TFBGA (11x18.5)

LLDRAM2 Memory IC 576Mbit HSTL 400 MHz 20 ns 144-TFBGA (11x18.5)

Buy Now
IC DRAM 576MBIT HSTL 144TFBGA

IC DRAM 576MBIT HSTL 144TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2020-UPD48576236F1-E24-DW1-E2-A 938268-UPD48576236F1-E24-DW1-E2-A UPD48576236F1-E24-DW1-E2-A UPD48576236F1-E24-DW1-E2-A
Product Name 400 MHz Memory IC and Storage Component Memory - SDRAM - UPD48576236F1-E24-DW1-E2-A Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 1072732-00-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27S13A/BEA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details