Renesas Electronics Corporation Memory - UPD48576236F1-E24-DW1-A UPD48576236F1-E24-DW1-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 750481-UPD48576236F1 -E24-DW1-A Manufacturer Homepage: www.renesas.com Reference case: BGA Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 750481-UPD48576236F1 -E24-DW1-A Manufacturer Homepage: www.renesas.com Reference case: BGA Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - UPD48576236F1-E24-DW1-A - 750481-UPD48576236F1-E24-DW1-A - Win Source Electronics
Laguna Hills, CA, United States
Memory - UPD48576236F1-E24-DW1-A
750481-UPD48576236F1-E24-DW1-A
Memory - UPD48576236F1-E24-DW1-A 750481-UPD48576236F1-E24-DW1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 750481-UPD48576236F1 -E24-DW1-A Manufacturer Homepage: www.renesas.com Reference case: BGA Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 750481-UPD48576236F1-E24-DW1-A
Manufacturer Homepage: www.renesas.com
Reference case: BGA
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
400 MHz Memory IC and Storage Component - 2020-UPD48576236F1-E24-DW1-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 MHz Memory IC and Storage Component
2020-UPD48576236F1-E24-DW1-A
400 MHz Memory IC and Storage Component 2020-UPD48576236F1-E24-DW1-A
IC DRAM 576MBIT HSTL 144TFBGA / LLDRAM2 Memory IC 576Mbit HSTL 400 MHz 20 ns 144-TFBGA (11x18.5) Product overview: UPD48576236F1-E24-DW 1-A from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-UPD48576236F1-E 24-DW1-A can be used for catalog matching and distributor lookup.

IC DRAM 576MBIT HSTL 144TFBGA / LLDRAM2 Memory IC 576Mbit HSTL 400 MHz 20 ns 144-TFBGA (11x18.5) Product overview: UPD48576236F1-E24-DW1-A from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-UPD48576236F1-E24-DW1-A can be used for catalog matching and distributor lookup.

Supplier's Site
LLDRAM2 Memory IC 576Mbit HSTL 400 MHz 20 ns 144-TFBGA (11x18.5)

LLDRAM2 Memory IC 576Mbit HSTL 400 MHz 20 ns 144-TFBGA (11x18.5)

Buy Now
IC DRAM 576MBIT HSTL 144TFBGA

IC DRAM 576MBIT HSTL 144TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 750481-UPD48576236F1-E24-DW1-A 2020-UPD48576236F1-E24-DW1-A UPD48576236F1-E24-DW1-A UPD48576236F1-E24-DW1-A
Product Name Memory - UPD48576236F1-E24-DW1-A 400 MHz Memory IC and Storage Component Memory Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00063405 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers